Lin Engineering, Inc. Stepper Motors WO-3809X-15

Description
Bipolar Stepper Motor Frame Size 14 400 Step 300mA 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 14 400 Step 300mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-3809X-15-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2090-WO-3809X-15-ND
Stepper Motors 2090-WO-3809X-15-ND
Bipolar Stepper Motor Frame Size 14 400 Step 300mA 24VDC

Bipolar Stepper Motor Frame Size 14 400 Step 300mA 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-3809X-15-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 6 In-oz (4 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series DM0620 Two phase with Disc Magnet 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.0400 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
187 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D30HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motors - 1805277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 22 In-oz (16 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - DSM4239H-14170 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 62 In-oz (44 N-cm)
Step Angle 1.80 degrees
View Details