Lin Engineering, Inc. Stepper Motors WO-211-18-02-RO

Description
Bipolar Stepper Motor Frame Size 11 200 Step 1.3A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 11 200 Step 1.3A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-211-18-02-RO-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 11 200 Step 1.3A 24VDC

Bipolar Stepper Motor Frame Size 11 200 Step 1.3A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-211-18-02-RO-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 14 In-oz (10 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details
PM Motor - PM25L-048-01KZ Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Holding Torque 9 In-oz (6 N-cm)
View Details
DC-Micromotors Series 1741 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.33 mN-m/amp)
Rotor Inertia 2.55E-5 oz-in-sec² (1.80E-4 kg-cm²)
View Details
1125 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-D51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 4.7 amps
Step Angle 1.80 degrees
Shaft Size 0.625 inch (15.9 mm)
View Details