Lin Engineering, Inc. Stepper Motors WO-211-18-01-RO

Description
Bipolar Stepper Motor Frame Size 11 200 Step 670mA 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 11 200 Step 670mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-211-18-01-RO-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 11 200 Step 670mA 24VDC

Bipolar Stepper Motor Frame Size 11 200 Step 670mA 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-211-18-01-RO-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 14 In-oz (10 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

20M020D Can Stack Stepper Mini Motor - 20M020D2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1000 amps
View Details
2 suppliers
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details