Lin Engineering, Inc. Stepper Motors PM35L-075-016

Description
Bipolar Stepper Motor Frame Size 48 Step 0.16A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 48 Step 0.16A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-PM35L-075-016-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 48 Step 0.16A 24VDC

Bipolar Stepper Motor Frame Size 48 Step 0.16A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-PM35L-075-016-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 9 In-oz (6 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2657 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 36.0 VDC
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Rotor Inertia 2.41E-4 oz-in-sec² (0.0017 kg-cm²)
View Details
 - PST.28HB1607-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.7000 amps
Rotor Inertia 1.20E-4 oz-in-sec² (8.50E-4 kg-cm²)
View Details
Servo motor - EMMS-AS-100-MK-HS-RS-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 3.4 amps
Continuous Torque 49.8 In-lbs (57.45 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5750H-x8075 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 113 In-oz (80 N-cm)
Step Angle 1.80 degrees
View Details