Lin Engineering, Inc. Stepper Motor, Bipolar, 2 Phase, 2A; Stepper Motor Type Lin Engineering DO-4118S-01

Description
STEPPER MOTOR, BIPOLAR, 2 PHASE, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:30in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:68.3mm RoHS Compliant: No
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 2 PHASE, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:30in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:68.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 2 Phase, 2A; Stepper Motor Type Lin Engineering - 13M4575 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 2 Phase, 2A; Stepper Motor Type Lin Engineering
13M4575
Stepper Motor, Bipolar, 2 Phase, 2A; Stepper Motor Type Lin Engineering 13M4575
STEPPER MOTOR, BIPOLAR, 2 PHASE, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:30in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:68.3mm RoHS Compliant: No

STEPPER MOTOR, BIPOLAR, 2 PHASE, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:30in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:68.3mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 13M4575
Product Name Stepper Motor, Bipolar, 2 Phase, 2A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2 amps
Continuous Torque 1.9 In-lbs (2.16 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-100-LK-HV-RS - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 3.79 amps
Continuous Torque 55.7 In-lbs (64.18 kg-cm)
View Details
Specs
Holding Torque 439 In-oz (310 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0127 oz-in-sec² (0.0900 kg-cm²)
View Details