Lin Engineering, Inc. Motors - AC, DC BL34E34-01D-05RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 300W Incremental 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 300W Incremental 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL34E34-01D-05RO-ND - DigiKey
Thief River Falls, MN, United States
Brushless (BLDC) DC Motor Standard 4000 RPM 300W Incremental 48VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 300W Incremental 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL34E34-01D-05RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.4021 HP
Continuous Torque 6.4 In-lbs (7.35 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A17B-20 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 HP
View Details
Frameless torque motor - PBL.9408048-7101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
PM11 – GB28 Range - PM11-GB28 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.1354 HP
View Details