Bodine Electric Company 22B-3RD Series BLDC Right Angle Gearmotor 5003

Description
Totally enclosed, non-ventilated IP-20 (IP-44, 130V models only). Plug-in connectors facilitate electrical connections. Electronic commutation provides quiet operation and low electro-magnetic interference (EMI) while eliminating brush maintenance and contamination from brush dirt. Molded hall sensor assembly for accurate commutation. Wound stator with exposed laminations provides excellent heat transfer and allows maximum power per motor frame size. Rare earth magnets on the rotor provide high torque and low rotor inertia. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life Permanently lubricated, maintenance free operation Double-reduction worm gearing allows for high gear ratios in compact package Bronze worm gears for high shock load capability Hardened and ground worm gear hobbed on the motor shaft for high strength and long life.
Request a Quote
Description
Totally enclosed, non-ventilated IP-20 (IP-44, 130V models only). Plug-in connectors facilitate electrical connections. Electronic commutation provides quiet operation and low electro-magnetic interference (EMI) while eliminating brush maintenance and contamination from brush dirt. Molded hall sensor assembly for accurate commutation. Wound stator with exposed laminations provides excellent heat transfer and allows maximum power per motor frame size. Rare earth magnets on the rotor provide high torque and low rotor inertia. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life Permanently lubricated, maintenance free operation Double-reduction worm gearing allows for high gear ratios in compact package Bronze worm gears for high shock load capability Hardened and ground worm gear hobbed on the motor shaft for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22B-3RD Series BLDC Right Angle Gearmotor - 5003 - Bodine Electric Company
Peosta, IA, United States
22B-3RD Series BLDC Right Angle Gearmotor
5003
22B-3RD Series BLDC Right Angle Gearmotor 5003
Totally enclosed, non-ventilated IP-20 (IP-44, 130V models only). Plug-in connectors facilitate electrical connections. Electronic commutation provides quiet operation and low electro-magnetic interference (EMI) while eliminating brush maintenance and contamination from brush dirt. Molded hall sensor assembly for accurate commutation. Wound stator with exposed laminations provides excellent heat transfer and allows maximum power per motor frame size. Rare earth magnets on the rotor provide high torque and low rotor inertia. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life Permanently lubricated, maintenance free operation Double-reduction worm gearing allows for high gear ratios in compact package Bronze worm gears for high shock load capability Hardened and ground worm gear hobbed on the motor shaft for high strength and long life.
  • Totally enclosed, non-ventilated IP-20 (IP-44, 130V models only).
  • Plug-in connectors facilitate electrical connections.
  • Electronic commutation provides quiet operation and low electro-magnetic interference (EMI) while eliminating brush maintenance and contamination from brush dirt.
  • Molded hall sensor assembly for accurate commutation.
  • Wound stator with exposed laminations provides excellent heat transfer and allows maximum power per motor frame size.
  • Rare earth magnets on the rotor provide high torque and low rotor inertia.
  • Aluminum endshields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearings on output shaft for increased radial load capacity and long life
  • Permanently lubricated, maintenance free operation
  • Double-reduction worm gearing allows for high gear ratios in compact package
  • Bronze worm gears for high shock load capability
  • Hardened and ground worm gear hobbed on the motor shaft for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 5003
Product Name 22B-3RD Series BLDC Right Angle Gearmotor
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
Continuous Current 5.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-5N Series BLDC Right Angle Gearmotor - 3387 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
42R-HG/H Series Parallel Shaft AC 3-Phase Inverter Duty Hollow Shaft Gearmotor - 2647 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2870 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1052 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 19.0 to 25.0 In-lbs (21.91 to 28.83 kg-cm)
View Details