Lin Engineering, Inc. Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering BL24B36-02D-07RO

Description
BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:59in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm RoHS Compliant: Yes
Datasheet
Description
BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:59in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering - 41T5565 - Newark, An Avnet Company
Chicago, IL, United States
Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering
41T5565
Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering 41T5565
BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:59in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm RoHS Compliant: Yes

BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:59in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 41T5565
Product Name Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering
Continuous Current 7.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-55-SK-LS-TS - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 0.8300 amps
Continuous Torque 3.0 In-lbs (3.47 kg-cm)
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details
26M048D Can Stack Stepper Mini Motor - 26M048D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 2 In-oz (1 N-cm)
View Details
DC-Micromotors Series 1319 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details