BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:19in-oz; Current Rating:2.1A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:50.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 41T5562 |
| Product Name | Brushless Motor W/ 1000 Cpr Encoder; Stepper Motor Type Lin Engineering |
| Continuous Current | 2.1 amps |