Lin Engineering, Inc. Brushless Motor; Stepper Motor Type Lin Engineering BL24B20-02-RO

Description
BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:19in-oz; Current Rating:2.1A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:50.8mm; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:19in-oz; Current Rating:2.1A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:50.8mm; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor; Stepper Motor Type Lin Engineering - 41T5560 - Newark, An Avnet Company
Chicago, IL, United States
Brushless Motor; Stepper Motor Type Lin Engineering
41T5560
Brushless Motor; Stepper Motor Type Lin Engineering 41T5560
BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:19in-oz; Current Rating:2.1A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:50.8mm; Shaft Diameter:6.35mm RoHS Compliant: Yes

BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:19in-oz; Current Rating:2.1A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:50.8mm; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 41T5560
Product Name Brushless Motor; Stepper Motor Type Lin Engineering
Continuous Current 2.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
Rotor Inertia 8.07E-5 oz-in-sec² (5.70E-4 kg-cm²)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motors - 1816679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 71 In-oz (50 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2033H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details