Lin Engineering, Inc. Motors - AC, DC BL23E33-02D-03RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 120W Incremental 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 120W Incremental 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL23E33-02D-03RO-ND - DigiKey
Thief River Falls, MN, United States
Brushless (BLDC) DC Motor Standard 4000 RPM 120W Incremental 48VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 120W Incremental 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL23E33-02D-03RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.1608 HP
Continuous Torque 2.6 In-lbs (2.96 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 3213192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.250 inch (6.4 mm)
Shaft Speed 8311 rpm
View Details
40 Milliampere (mA) Rated Current Coreless Direct Current (DC) Micro Motor - PT0612-111-P3 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.0 to 3.5 VDC
View Details
EPM50-63 40V 3000RPM - 5063403 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3535 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details