Lin Engineering, Inc. Brushless Motor; Stepper Motor Type Lin Engineering BL17B32-02-RO

Description
BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:31in-oz; Current Rating:-; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Shaft Diameter:5mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:31in-oz; Current Rating:-; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Shaft Diameter:5mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor; Stepper Motor Type Lin Engineering - 41T5557 - Newark, An Avnet Company
Chicago, IL, United States
Brushless Motor; Stepper Motor Type Lin Engineering
41T5557
Brushless Motor; Stepper Motor Type Lin Engineering 41T5557
BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:31in-oz; Current Rating:-; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Shaft Diameter:5mm; Product Range:- RoHS Compliant: Yes

BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:31in-oz; Current Rating:-; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Shaft Diameter:5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 41T5557
Product Name Brushless Motor; Stepper Motor Type Lin Engineering
Continuous Torque 1.9 In-lbs (2.23 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 8928726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 4 In-oz (3 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Stepper Motor - 35HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details
 - PST.60HB6520-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0140 oz-in-sec² (0.0990 kg-cm²)
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details