Lin Engineering, Inc. Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering BL17B17-03D-08RO

Description
BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Product Range:-RoHS Compliant: Yes
Datasheet
Description
BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering - 41T5555 - Newark, An Avnet Company
Chicago, IL, United States
Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering
41T5555
Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering 41T5555
BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Product Range:-RoHS Compliant: Yes

BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 41T5555
Product Name Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering
Continuous Current 2.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-100-LK-HV-RRB - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 1274 In-oz (900 N-cm)
Continuous Current 3.79 amps
View Details
Sealed Stepper Motor - TorquePower™ TP34 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 34.0 VDC
Current per Phase 7.1 amps
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
DC-Micromotors Series 1336 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 3.45 in-oz/amp (24.37 mN-m/amp)
Rotor Inertia 7.93E-6 oz-in-sec² (5.60E-5 kg-cm²)
View Details