Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 4.5A; Stepper Motor Type Lin Engineering 8718M-16D-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 4.5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:615in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 4.5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:615in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 4.5A; Stepper Motor Type Lin Engineering - 34R6128 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 4.5A; Stepper Motor Type Lin Engineering
34R6128
Stepper Motor, Bipolar, 1 Phase, 4.5A; Stepper Motor Type Lin Engineering 34R6128
STEPPER MOTOR, BIPOLAR, 1 PHASE, 4.5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:615in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 4.5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:615in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 34R6128
Product Name Stepper Motor, Bipolar, 1 Phase, 4.5A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-70-M-HS-RR-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 1.7 amps
Continuous Torque 20.0 In-lbs (23.06 kg-cm)
View Details
Stepper Motor - TorquePower™ Plus TPP11M - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 8.2 VDC
Current per Phase 1.5 amps
View Details
Specs
Holding Torque 18 In-oz (13 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details
DC-Micromotors Series 1524 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.3781 in-oz/amp (2.67 mN-m/amp)
Rotor Inertia 7.50E-6 oz-in-sec² (5.30E-5 kg-cm²)
View Details