Lin Engineering, Inc. Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 8718L-02S

Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9.1N-m; Current Rating:1.4A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9.1N-m; Current Rating:1.4A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering - 55M4013 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
55M4013
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 55M4013
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9.1N-m; Current Rating:1.4A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes

STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9.1N-m; Current Rating:1.4A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 55M4013
Product Name Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 86HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 6.0 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details