Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 5818L-04P-RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.16N-m; Current Rating:2.8A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:66mm; Shaft Diameter:6.35mmRoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.16N-m; Current Rating:2.8A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:66mm; Shaft Diameter:6.35mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 84R6123 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
84R6123
Stepper Motor; Stepper Motor Type Lin Engineering 84R6123
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.16N-m; Current Rating:2.8A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:66mm; Shaft Diameter:6.35mmRoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:61mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.16N-m; Current Rating:2.8A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:66mm; Shaft Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 84R6123
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2.8 amps
Continuous Torque 19.1 In-lbs (22.04 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 86HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 6.0 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
P532 Disc Magnet High Speed Step Motor - P532 258 004 10 (series) - Portescap
Specs
Holding Torque 29 In-oz (20 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.8 In-lbs (2.09 kg-cm)
View Details
DC-Micromotors Series 1024 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.86 mN-m/amp)
Rotor Inertia 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²)
View Details