Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 2.8A; Stepper Motor Type Lin Engineering 5718M-05PD-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.8A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:173in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; Inductance:2.5mHRoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.8A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:173in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; Inductance:2.5mHRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 2.8A; Stepper Motor Type Lin Engineering - 34R5882 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 2.8A; Stepper Motor Type Lin Engineering
34R5882
Stepper Motor, Bipolar, 1 Phase, 2.8A; Stepper Motor Type Lin Engineering 34R5882
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.8A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:173in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; Inductance:2.5mHRoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.8A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:173in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; Inductance:2.5mHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 34R5882
Product Name Stepper Motor, Bipolar, 1 Phase, 2.8A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PM25S-048-01/02 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 12V
Holding Torque 12 In-oz (8 N-cm)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Specs
Holding Torque 439 In-oz (310 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0127 oz-in-sec² (0.0900 kg-cm²)
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details