Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 5718L-01PRO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:78.7mm; Inductance:3.8mHRoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:78.7mm; Inductance:3.8mHRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 16M4202 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
16M4202
Stepper Motor; Stepper Motor Type Lin Engineering 16M4202
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:78.7mm; Inductance:3.8mHRoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:78.7mm; Inductance:3.8mHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 16M4202
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2.8 amps
Continuous Torque 18.4 In-lbs (21.19 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PM25L-048-01KZ Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Holding Torque 9 In-oz (6 N-cm)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
35L048D Can Stack Stepper Mini Motor - 35L048D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4500 amps
Holding Torque 8 In-oz (5 N-cm)
View Details