Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 2.8A; Stepper Motor Type Lin Engineering 5718L-01PD-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.8A; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.8A; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 2.8A; Stepper Motor Type Lin Engineering - 33P6308 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 2.8A; Stepper Motor Type Lin Engineering
33P6308
Stepper Motor, Bipolar, 1 Phase, 2.8A; Stepper Motor Type Lin Engineering 33P6308
STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.8A; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.8A; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 33P6308
Product Name Stepper Motor, Bipolar, 1 Phase, 2.8A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 5350423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
Rotor Inertia 2.83E-9 oz-in-sec² (2.00E-8 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
 - PST.57HB3220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0042 oz-in-sec² (0.0298 kg-cm²)
View Details