Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 4418X-02-RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.21N-m; Current Rating:1.3A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:29.7mm; Shaft Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.21N-m; Current Rating:1.3A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:29.7mm; Shaft Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 84R6120 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
84R6120
Stepper Motor; Stepper Motor Type Lin Engineering 84R6120
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.21N-m; Current Rating:1.3A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:29.7mm; Shaft Diameter:5mm RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.21N-m; Current Rating:1.3A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:29.7mm; Shaft Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 84R6120
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 1.3 amps
Continuous Torque 1.9 In-lbs (2.14 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM2030H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details
264 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S30HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.7100 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Servo motor - EMMS-AS-100-S-HS-RMB - Festo Corporation
Specs
Holding Torque 1274 In-oz (900 N-cm)
Continuous Current 3.3 amps
Continuous Torque 28.7 In-lbs (33.06 kg-cm)
View Details
PM Motor - PG22L-020-01 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 to 45.00 degrees
View Details