Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 4418S-04-RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.42N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:34.3mm; Shaft Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.42N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:34.3mm; Shaft Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 84R6115 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
84R6115
Stepper Motor; Stepper Motor Type Lin Engineering 84R6115
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.42N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:34.3mm; Shaft Diameter:5mm RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.42N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:34.3mm; Shaft Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 84R6115
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2 amps
Continuous Torque 3.7 In-lbs (4.29 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 86HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.4 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motors - 403-1029-ND - DigiKey
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 9 In-oz (7 N-cm)
View Details
DC-Micromotors Series 1331 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.63 in-oz/amp (11.5 mN-m/amp)
Rotor Inertia 9.49E-6 oz-in-sec² (6.70E-5 kg-cm²)
View Details