Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 4418M-01-RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.48N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:40mm; Shaft Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.48N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:40mm; Shaft Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 84R6110 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
84R6110
Stepper Motor; Stepper Motor Type Lin Engineering 84R6110
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.48N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:40mm; Shaft Diameter:5mm RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.48N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:40mm; Shaft Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 84R6110
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2 amps
Continuous Torque 4.2 In-lbs (4.9 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.49 in-oz/amp (17.6 mN-m/amp)
Gear Type Spur
View Details
Stepper Motor - 57HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 11.2 VDC
Number of Leads 4 to 8 #
View Details
Stepper Motors - 5350372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 0.90 degrees
Units Metric
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details