Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 4209S-04RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:-; Coil Type:-; Step Angle:-; Torque Max:29.3in-oz; Current Rating:1.5A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:-; Shaft Length:- RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:-; Coil Type:-; Step Angle:-; Torque Max:29.3in-oz; Current Rating:1.5A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:-; Shaft Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 16M4201 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
16M4201
Stepper Motor; Stepper Motor Type Lin Engineering 16M4201
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:-; Coil Type:-; Step Angle:-; Torque Max:29.3in-oz; Current Rating:1.5A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:-; Shaft Length:- RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:-; Coil Type:-; Step Angle:-; Torque Max:29.3in-oz; Current Rating:1.5A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:-; Shaft Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 16M4201
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Continuous Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
Rotor Inertia 9.77E-6 oz-in-sec² (6.90E-5 kg-cm²)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motor - 42HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details