Lin Engineering, Inc. Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 417-11-03

Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.11N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:27.9mm; Shaft Diameter:5mmRoHS Compliant: Yes
Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.11N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:27.9mm; Shaft Diameter:5mmRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Lin Engineering 34M2247 is a 2-phase bipolar stepper motor with a step angle of 0.9 degrees, designed for high accuracy applications. It features a maximum holding torque of 0.08 N-m and a rated current of 1.2 A per phase. The motor has a resistance of 2.2 Ohms and an inductance of 3.0 mH per phase, making it suitable for precise control in various engineering projects. Weighing 0.09 lbs and with four leads, this motor is compact with a diameter of 23.6 mm. Its low inertia and excellent step accuracy make it a viable option for applications requiring precise positioning and movement.

Datasheet Summary
Powered by GS/AI

The Lin Engineering 34M2247 is a 2-phase bipolar stepper motor with a step angle of 0.9 degrees, designed for high accuracy applications. It features a maximum holding torque of 0.08 N-m and a rated current of 1.2 A per phase. The motor has a resistance of 2.2 Ohms and an inductance of 3.0 mH per phase, making it suitable for precise control in various engineering projects. Weighing 0.09 lbs and with four leads, this motor is compact with a diameter of 23.6 mm. Its low inertia and excellent step accuracy make it a viable option for applications requiring precise positioning and movement.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering - 34M2247 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
34M2247
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 34M2247
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.11N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:27.9mm; Shaft Diameter:5mmRoHS Compliant: Yes

STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.11N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:27.9mm; Shaft Diameter:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 34M2247
Product Name Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
Step Angle 0.90 degrees
Continuous Current 1.2 amps
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM8665H-18220 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 411 In-oz (290 N-cm)
Step Angle 1.80 degrees
View Details
636 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-S51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 4.17 amps
Step Angle 1.80 degrees
Shaft Size 0.375 inch (9.5 mm)
View Details
Servo motor - EMMS-AS-140-S-HS-RS - Festo Corporation
Specs
Continuous Current 4.4 amps
Continuous Torque 84.5 In-lbs (97.45 kg-cm)
Rotor Inertia 1.16 oz-in-sec² (8.19 kg-cm²)
View Details
Stepper Motor - 35HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details