Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 1.3A; Stepper Motor Type Lin Engineering 4118S-02D-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.3A; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:45in-oz; Current Rating:1.3A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:34mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.3A; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:45in-oz; Current Rating:1.3A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:34mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 1.3A; Stepper Motor Type Lin Engineering - 34R5750 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 1.3A; Stepper Motor Type Lin Engineering
34R5750
Stepper Motor, Bipolar, 1 Phase, 1.3A; Stepper Motor Type Lin Engineering 34R5750
STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.3A; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:45in-oz; Current Rating:1.3A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:34mm RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.3A; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:45in-oz; Current Rating:1.3A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 34R5750
Product Name Stepper Motor, Bipolar, 1 Phase, 1.3A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 1.3 amps
Continuous Torque 2.8 In-lbs (3.24 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

42M048D Can Stack Stepper Mini Motor - 42M048D2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.2300 amps
View Details
Stepper Motors Series AM3248 Two phase, 48 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.7000 amps
Holding Torque 22 In-oz (15 N-cm)
Step Angle 7.50 degrees
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motor - TorquePower™ Plus TPP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 25.3 VDC
Current per Phase 3 amps
View Details