Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 450Ma; Stepper Motor Type Lin Engineering 4118L-25D-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 450mA; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:65in-oz; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:6; External Length:48mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 450mA; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:65in-oz; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:6; External Length:48mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 450Ma; Stepper Motor Type Lin Engineering - 34R5748 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 450Ma; Stepper Motor Type Lin Engineering
34R5748
Stepper Motor, Bipolar, 1 Phase, 450Ma; Stepper Motor Type Lin Engineering 34R5748
STEPPER MOTOR, BIPOLAR, 1 PHASE, 450mA; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:65in-oz; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:6; External Length:48mm RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 450mA; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:65in-oz; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:6; External Length:48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 34R5748
Product Name Stepper Motor, Bipolar, 1 Phase, 450Ma; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 0.4500 amps
Continuous Torque 4.1 In-lbs (4.68 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
Rotor Inertia 2.12E-6 oz-in-sec² (1.50E-5 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motor - 42HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2033H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details