Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 3709V-18-M4RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:36.6mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:16in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:20.8mm; Inductance:7.7mHRoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:36.6mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:16in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:20.8mm; Inductance:7.7mHRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 10R4737 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
10R4737
Stepper Motor; Stepper Motor Type Lin Engineering 10R4737
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:36.6mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:16in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:20.8mm; Inductance:7.7mHRoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:36.6mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:16in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:20.8mm; Inductance:7.7mHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 10R4737
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 0.90 degrees
Continuous Current 0.6000 amps
Continuous Torque 1.0 In-lbs (1.15 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-140-SK-HV-RS-S1 - Festo Corporation
Specs
Continuous Current 5.23 amps
Continuous Torque 68.1 In-lbs (78.57 kg-cm)
Rotor Inertia 1.16 oz-in-sec² (8.19 kg-cm²)
View Details
Stepper Motors - 1816694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 835 In-oz (590 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 18 : 1
View Details
Stepper Motors Series AM1020 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1800 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details