Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 3518X-04RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:35.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:7.5in-oz; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:26mm; Shaft Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:35.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:7.5in-oz; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:26mm; Shaft Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 16M4195 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
16M4195
Stepper Motor; Stepper Motor Type Lin Engineering 16M4195
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:35.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:7.5in-oz; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:26mm; Shaft Diameter:5mm RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:35.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:7.5in-oz; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:26mm; Shaft Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 16M4195
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 0.4500 amps
Continuous Torque 0.5 In-lbs (0.5405 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-190-M-HS-AMB-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 4248 In-oz (3000 N-cm)
Continuous Current 14.24 amps
View Details
Sealed Stepper Motor - TorquePower™ TP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 34.0 VDC
Current per Phase 4 amps
View Details
Specs
Holding Torque 326 In-oz (230 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0075 oz-in-sec² (0.0530 kg-cm²)
View Details
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
Rotor Inertia 9.77E-4 oz-in-sec² (0.0069 kg-cm²)
View Details