Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering 211-20-01D-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:16.6in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:16.6in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering - 78M6322 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering
78M6322
Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering 78M6322
STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:16.6in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:16.6in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 78M6322
Product Name Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-140-S-HV-RR-S1 - Festo Corporation
Specs
Continuous Current 5.23 amps
Continuous Torque 68.1 In-lbs (78.57 kg-cm)
Rotor Inertia 1.13 oz-in-sec² (8 kg-cm²)
View Details
Stepper Motor - TorquePower™ Enhanced TPE23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 15.0 VDC
Current per Phase 3 amps
View Details
42M048C Can Stack Stepper Mini Motor - 42M048C2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.2300 amps
View Details
2 suppliers