Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering 211-13-01D-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9.2in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4; Inductance:3.4mHRoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9.2in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4; Inductance:3.4mHRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering - 78M6319 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering
78M6319
Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering 78M6319
STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9.2in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4; Inductance:3.4mHRoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9.2in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4; Inductance:3.4mHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 78M6319
Product Name Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 35HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Specs
Holding Torque 453 In-oz (320 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0108 oz-in-sec² (0.0760 kg-cm²)
View Details
Stepper Motors Series AM1524 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.4500 amps
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
View Details