Lin Engineering, Inc. Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 208-17-01-RO

Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.03N-m; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:43mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.03N-m; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:43mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering - 15P7554 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
15P7554
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 15P7554
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.03N-m; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:43mm RoHS Compliant: Yes

STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.03N-m; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 15P7554
Product Name Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 0.8000 amps
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
 - PST.25BY1462-002 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
Step Angle 7.50 degrees
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2030H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details