Lin Engineering, Inc. Stepper Motor, Bipolar, 1Phase 24V 600Ma; Stepper Motor Type Lin Engineering 208-13-01D-RO

Description
STEPPER MOTOR, BIPOLAR, 1PHASE 24V 600mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:3in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1PHASE 24V 600mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:3in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1Phase 24V 600Ma; Stepper Motor Type Lin Engineering - 78M6317 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1Phase 24V 600Ma; Stepper Motor Type Lin Engineering
78M6317
Stepper Motor, Bipolar, 1Phase 24V 600Ma; Stepper Motor Type Lin Engineering 78M6317
STEPPER MOTOR, BIPOLAR, 1PHASE 24V 600mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:3in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1PHASE 24V 600mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:3in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 78M6317
Product Name Stepper Motor, Bipolar, 1Phase 24V 600Ma; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
Rotor Inertia 8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details
PM Motor - PL25L-024-08 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
Continuous Current 0.4500 amps
View Details
Stepper Motors - 1816679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 71 In-oz (50 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details