Lime Microsystems RF Transceiver ICs LMS7002M

Description
IC RF TxRx + MCU Cellular CDMA, GSM, HSPA, LTE, TD-SCDMA, WCDMA 100kHz ~ 3.8GHz 261-SMD Module
Request a Quote Datasheet
Description
IC RF TxRx + MCU Cellular CDMA, GSM, HSPA, LTE, TD-SCDMA, WCDMA 100kHz ~ 3.8GHz 261-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1434-1003-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1434-1003-ND
RF Transceiver ICs 1434-1003-ND
IC RF TxRx + MCU Cellular CDMA, GSM, HSPA, LTE, TD-SCDMA, WCDMA 100kHz ~ 3.8GHz 261-SMD Module

IC RF TxRx + MCU Cellular CDMA, GSM, HSPA, LTE, TD-SCDMA, WCDMA 100kHz ~ 3.8GHz 261-SMD Module

Buy Now Datasheet
RF Transceiver ICs - LMS7002M - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
LMS7002M
RF Transceiver ICs LMS7002M
IC RF TXRX+MCU CELLULAR 261SMD

IC RF TXRX+MCU CELLULAR 261SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1434-1003-ND LMS7002M
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology CDMA; GSM CDMA, GSM, HSPA, LTE, TD-SCDMA, WCDMA
Operating Frequency 0.1000 to 3800 MHz
Bias Current 420 mA
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52840-CKAA-F-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
Modems - ICs and Modules - 336-1094-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details