Lika Electronic LINEPULS Linear Encoder With Integrated Converter SMK

Description
Robust magnetic sensor for linear applications Gap clearance up to 4.0 mm IP67 protection Resolution up to 0.01 mm Special resolutions possible
Description
Robust magnetic sensor for linear applications Gap clearance up to 4.0 mm IP67 protection Resolution up to 0.01 mm Special resolutions possible

Suppliers

Company
Product
Description
Supplier Links
LINEPULS Linear Encoder With Integrated Converter - SMK - Lika Electronic
Carrè, Italy
LINEPULS Linear Encoder With Integrated Converter
SMK
LINEPULS Linear Encoder With Integrated Converter SMK
Robust magnetic sensor for linear applications Gap clearance up to 4.0 mm IP67 protection Resolution up to 0.01 mm Special resolutions possible

Robust magnetic sensor for linear applications
Gap clearance up to 4.0 mm
IP67 protection
Resolution up to 0.01 mm
Special resolutions possible

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SMK
Product Name LINEPULS Linear Encoder With Integrated Converter
Sensor Technology Linear Encoder
Body Shape Rectangular
Resolution 0.0100 to 1 mm (3.94E-4 to 0.0394 inches)
Linear Encoder Speed 2500 mm/sec (5906 in/min)
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
ToF Ranging Sensor - HPS-166 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details