Lika Electronic LINEPULS Linear Encoder With Resolution Selector SMI2 • SMI5

Description
Resolution selector from 50 to 2 µm Compact reading head with IP68 protection Power-on and Error LEDs Automatic output signal performance control Ideal for linear motors and pick & place axes
Description
Resolution selector from 50 to 2 µm Compact reading head with IP68 protection Power-on and Error LEDs Automatic output signal performance control Ideal for linear motors and pick & place axes

Suppliers

Company
Product
Description
Supplier Links
LINEPULS Linear Encoder With Resolution Selector - SMI2 • SMI5 - Lika Electronic
Carrè, Italy
LINEPULS Linear Encoder With Resolution Selector
SMI2 • SMI5
LINEPULS Linear Encoder With Resolution Selector SMI2 • SMI5
Resolution selector from 50 to 2 µm Compact reading head with IP68 protection Power-on and Error LEDs Automatic output signal performance control Ideal for linear motors and pick & place axes

Resolution selector from 50 to 2 µm
Compact reading head with IP68 protection
Power-on and Error LEDs
Automatic output signal performance control
Ideal for linear motors and pick & place axes

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SMI2 • SMI5
Product Name LINEPULS Linear Encoder With Resolution Selector
Sensor Technology Linear Encoder
Body Shape Rectangular
Resolution 0.0020 to 0.0500 mm (7.87E-5 to 0.0020 inches)
Linear Encoder Speed 16000 mm/sec (37795 in/min)
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0048 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Touchless Sensors - TFD4000 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.5512 to 1.97 inch (14 to 50 mm)
Output Voltage
View Details