Lika Electronic LINEPULS Magnetic Sensor with Integrated Converter SME52

Description
2 integrated limit switch sensors Standard sensor for linear axis Gap clearance up to 2.0 mm Lika hi-flex sensor cable Status LED for clearance error Reference and limit switch marks to be installed along the magnetic tape Optional tape cleaning wipers
Description
2 integrated limit switch sensors Standard sensor for linear axis Gap clearance up to 2.0 mm Lika hi-flex sensor cable Status LED for clearance error Reference and limit switch marks to be installed along the magnetic tape Optional tape cleaning wipers

Suppliers

Company
Product
Description
Supplier Links
LINEPULS Magnetic Sensor with Integrated Converter - SME52 - Lika Electronic
Carrè, Italy
LINEPULS Magnetic Sensor with Integrated Converter
SME52
LINEPULS Magnetic Sensor with Integrated Converter SME52
2 integrated limit switch sensors Standard sensor for linear axis Gap clearance up to 2.0 mm Lika hi-flex sensor cable Status LED for clearance error Reference and limit switch marks to be installed along the magnetic tape Optional tape cleaning wipers

2 integrated limit switch sensors
Standard sensor for linear axis
Gap clearance up to 2.0 mm
Lika hi-flex sensor cable
Status LED for clearance error
Reference and limit switch marks to be installed along the magnetic tape
Optional tape cleaning wipers

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SME52
Product Name LINEPULS Magnetic Sensor with Integrated Converter
Sensor Technology Linear Encoder
Body Shape Rectangular
Resolution 0.0050 to 0.0500 mm (1.97E-4 to 0.0020 inches)
Linear Encoder Speed 16000 mm/sec (37795 in/min)
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor, Hall Effect, Omnipolar, Sot23W-3; Hall Effect Type Allegro Microsystems - 89T7950 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details