Lika Electronic LINEPULS Magnetic Sensor Encoder Rings SME51

Description
Standard sensor for linear and rotary axis. Gap clearance up to 2 mm. Lika Hi-flex sensor cable. Status LED for clearance error. Optional reference mark LKM1309/5 to be installed along the magnetic tape. Optional tape cleaning wipers.
Description
Standard sensor for linear and rotary axis. Gap clearance up to 2 mm. Lika Hi-flex sensor cable. Status LED for clearance error. Optional reference mark LKM1309/5 to be installed along the magnetic tape. Optional tape cleaning wipers.

Suppliers

Company
Product
Description
Supplier Links
LINEPULS Magnetic Sensor Encoder Rings - SME51 - Lika Electronic
Carrè, Italy
LINEPULS Magnetic Sensor Encoder Rings
SME51
LINEPULS Magnetic Sensor Encoder Rings SME51
Standard sensor for linear and rotary axis. Gap clearance up to 2 mm. Lika Hi-flex sensor cable. Status LED for clearance error. Optional reference mark LKM1309/5 to be installed along the magnetic tape. Optional tape cleaning wipers.

Standard sensor for linear and rotary axis.
Gap clearance up to 2 mm.
Lika Hi-flex sensor cable.
Status LED for clearance error.
Optional reference mark LKM1309/5 to be installed along the magnetic tape.
Optional tape cleaning wipers.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SME51
Product Name LINEPULS Magnetic Sensor Encoder Rings
Sensor Technology Linear Encoder
Body Shape Rectangular
Resolution 5.00E-4 to 0.0100 mm (1.97E-5 to 3.94E-4 inches)
Linear Encoder Speed 16000 mm/sec (37795 in/min)
Operating Temperature 13 to 185 F (-10.56 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ACT LVDT Displacement Transducer - ACT6000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 5.91 inch (150 mm)
View Details
Linear Rod Series with Return Spring - TR/TRS Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details