Lika Electronic LINEPULS Magnetic Sensor with Integrated Converter SME21

Description
High resolution sensor for linear and angular measurements. High speed and protection degree. Speed proportional output signals. Resolution up to 1 µm.
Description
High resolution sensor for linear and angular measurements. High speed and protection degree. Speed proportional output signals. Resolution up to 1 µm.

Suppliers

Company
Product
Description
Supplier Links
LINEPULS Magnetic Sensor with Integrated Converter - SME21 - Lika Electronic
Carrè, Italy
LINEPULS Magnetic Sensor with Integrated Converter
SME21
LINEPULS Magnetic Sensor with Integrated Converter SME21
High resolution sensor for linear and angular measurements. High speed and protection degree. Speed proportional output signals. Resolution up to 1 µm.

High resolution sensor for linear and angular measurements.
High speed and protection degree.
Speed proportional output signals.
Resolution up to 1 µm.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SME21
Product Name LINEPULS Magnetic Sensor with Integrated Converter
Sensor Technology Linear Encoder
Body Shape Rectangular
Resolution 1.00E-3 to 0.0500 mm (3.94E-5 to 0.0020 inches)
Linear Encoder Speed 16000 mm/sec (37795 in/min)
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02560417-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
AC Miniature LVDT Linear Variable Transformer - SM - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0394 to 0.1181 inch (1 to 3 mm)
Linearity 0.2500 ±% Full Scale
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
ToF Ranging Sensor - HPS-166U-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details