Lika Electronic Rotary Actuator RD6

Description
All-in-one rotary actuator Integrated drive and position controller absolute multiturn Closed loop position control 150 and 250W bldc motors, size 70 Real absolute multiturn encoder (4096 x 65536)
Description
All-in-one rotary actuator Integrated drive and position controller absolute multiturn Closed loop position control 150 and 250W bldc motors, size 70 Real absolute multiturn encoder (4096 x 65536)

Suppliers

Company
Product
Description
Supplier Links
Rotary Actuator - RD6 - Lika Electronic
Carrè, Italy
Rotary Actuator
RD6
Rotary Actuator RD6
All-in-one rotary actuator Integrated drive and position controller absolute multiturn Closed loop position control 150 and 250W bldc motors, size 70 Real absolute multiturn encoder (4096 x 65536)
  • All-in-one rotary actuator
  • Integrated drive and position controller absolute multiturn
  • Closed loop position control
  • 150 and 250W bldc motors, size 70
  • Real absolute multiturn encoder (4096 x 65536)
Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Electric Rotary Actuators
Product Number RD6
Product Name Rotary Actuator
Rotational Output Shaft
Rotation Angle 360°
Number Single Shaft
Diameter 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric cylinder - EGSK-20-125-1P - Festo Corporation
Specs
Maximum Torque 160 In-lbs (185 kg-cm)
Linear Stroke 4.92 inch (125 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Rotary Electric Actuator - L Series - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details