Festo Corporation Integrated actuator EMCA-EC-67-M-1TE-DIO

Description
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Request a Quote Datasheet
Description
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated actuator - EMCA-EC-67-M-1TE-DIO - Festo Corporation
Islandia, NY, United States
Integrated actuator
EMCA-EC-67-M-1TE-DIO
Integrated actuator EMCA-EC-67-M-1TE-DIO
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
  • 64 freely programmable position sets
  • Convenient web diagnostics
  • Digital absolute linear potentiometer, single-turn and multi-turn, with buffering
  • Degree of protection IP54 as standard, optionally IP65
  • Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Electric Rotary Actuators
Product Number EMCA-EC-67-M-1TE-DIO
Product Name Integrated actuator
Features Magnetic Band
Supply Voltage 24 volts
Maximum Torque 8.05 In-lbs (9.29 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary actuator - ERMO-16-ST-E - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Axial Load 65.19 lbs (29.57 kg)
View Details
Electric actuator - EPCO-16-150-8P-ST-E - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Maximum Torque 0.0 In-lbs (0.0 kg-cm)
View Details
Pneumatics, Hydraulics - Actuators/Cylinders - DPCB-N-1 1/16
Specs
Operating Temperature -26 to 151 F (-32 to 66 C)
View Details
Rotary/lifting module - EHMB-20-100 - Festo Corporation
Specs
Body Material Aluminum
Diameter 0.2362 inch (6 mm)
Linear Stroke 0.0 to 3.94 inch (0.0 to 100 mm)
View Details