Lika Electronic LINECOD Absolute Magnetic Tape MTA5

Description
Absolute coded magnetic scale with adhesive tape Resistant to debris, liquids and oils
Description
Absolute coded magnetic scale with adhesive tape Resistant to debris, liquids and oils

Suppliers

Company
Product
Description
Supplier Links
LINECOD Absolute Magnetic Tape - MTA5 - Lika Electronic
Carrè, Italy
LINECOD Absolute Magnetic Tape
MTA5
LINECOD Absolute Magnetic Tape MTA5
Absolute coded magnetic scale with adhesive tape Resistant to debris, liquids and oils

Absolute coded magnetic scale with adhesive tape
Resistant to debris, liquids and oils

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number MTA5
Product Name LINECOD Absolute Magnetic Tape
Sensor Technology Linear Encoder
Body Shape Other; Flat Tape
Measurement Range 3.94 to 201 inch (100 to 5100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL037 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0630 inch (1.6 mm)
Repeatability 0.0161 mils (0.4100 µm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details