Ideal Usage
Highway, waterway, and railway transport. Large environmental clean-up projects. Stores sludge and solid waste.
Benefit
Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing.
Weights and Measures
Capacity:
Various capacities available depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3.
Height:
5' 7" – 8' 1"
Width:
8' 0"
Length:
19' 10"
Weight:
6,100 lbs – 9,700 lbs Features
Interior Lining:
Disposable liners
Access:
Metal or aluminum lid and/or roll tarp depending on model.
Construction:
12 to 7-gauge carbon steel plate.
General:
Splash guards for safe transport. Locking systems on some models.
| BakerCorp | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Name | Vacuum Intermodal Galbreath |
| Type | General Purpose/ Bulk Storage Tank |