Ideal Usage
Freeing water from sludge and slurry. Perfect for non-pumpable dewatering situations. Sewer and other cleanouts.
Benefit
Stainless steel screen with filter cloths for customized needs. Gasketed door for full compression sealing.
Weights and Measures
Capacity:
25 yd3
Height:
5' 0" – 6' 4"
Width:
8' 0" – 8' 3"
Length:
21' 1" – 23' 0"
Weight:
7,700 lbs – 14,000 lbs
Features
Interior Design:
Bar grating basket, wire cloth screen and disposable filter cloth
Access:
Open top with roll top tarp or vacuum model with top manway.
Construction:
7 gauge to 1/4" ASTM A36 carbon steel
General:
Can be safely operated by non-technical personnel.
| BakerCorp | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Name | Vacuum Dewatering Box Modern |
| Type | General Purpose/ Bulk Storage Tank |