BakerCorp Flip Top Weir Tank

Description
Ideal Usage Process plant, industrial, construction, commercial and oil field applications, pipeline projects, sewage plant outages, drilling chemical storage. Benefit “V” bottom and round bottom floor designs for easy cleanout. Tanks can be manifolded together for large projects. Weights and Measures Capacity: 450 BBL (18,900 gal) to 500 BBL (21,000) Height: 8' 6" – 11' 3" depending on model (grade to roof deck) Note: protrusions above roof deck include nozzles, manways, P/V valve and handrails Width: 8’ 0” or 8’ 6” Length: 40’ 0” – 50’ 0” depending on model Weight: Oil Field Frac Tank: 18,000 lbs (est); Fixed Axle: 24,500 lbs – 34,000 lbs Features Valves: 4" butterfly valves, typically (2) on the front and (1) on the rear. Number and size can vary depending on tank model. Relief Valve: Pressure: 16 oz/in2; Vacuum: 0.4 oz/in2; Not on all models. Manifold: Some models available with integral manifold headers. All others are manifold-capable. Interior Lining: Chemical resistant coating Clean Out: All tanks have either a v-bottom or round bottom. Access: Typically fitted with 22" manways on top, front and side of tank. Number varies. Material of Construction: 1/4" ASTM A36 carbon steel Quality/Safety Features: QMS inspections on a scheduled basis. Staircase to top. Pressure/vacuum valve.
Datasheet
Description
Ideal Usage Process plant, industrial, construction, commercial and oil field applications, pipeline projects, sewage plant outages, drilling chemical storage. Benefit “V” bottom and round bottom floor designs for easy cleanout. Tanks can be manifolded together for large projects. Weights and Measures Capacity: 450 BBL (18,900 gal) to 500 BBL (21,000) Height: 8' 6" – 11' 3" depending on model (grade to roof deck) Note: protrusions above roof deck include nozzles, manways, P/V valve and handrails Width: 8’ 0” or 8’ 6” Length: 40’ 0” – 50’ 0” depending on model Weight: Oil Field Frac Tank: 18,000 lbs (est); Fixed Axle: 24,500 lbs – 34,000 lbs Features Valves: 4" butterfly valves, typically (2) on the front and (1) on the rear. Number and size can vary depending on tank model. Relief Valve: Pressure: 16 oz/in2; Vacuum: 0.4 oz/in2; Not on all models. Manifold: Some models available with integral manifold headers. All others are manifold-capable. Interior Lining: Chemical resistant coating Clean Out: All tanks have either a v-bottom or round bottom. Access: Typically fitted with 22" manways on top, front and side of tank. Number varies. Material of Construction: 1/4" ASTM A36 carbon steel Quality/Safety Features: QMS inspections on a scheduled basis. Staircase to top. Pressure/vacuum valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Top Weir Tank -  - BakerCorp
Seal Beach, CA, USA
Flip Top Weir Tank
Flip Top Weir Tank
Ideal Usage Process plant, industrial, construction, commercial and oil field applications, pipeline projects, sewage plant outages, drilling chemical storage. Benefit “V” bottom and round bottom floor designs for easy cleanout. Tanks can be manifolded together for large projects. Weights and Measures Capacity: 450 BBL (18,900 gal) to 500 BBL (21,000) Height: 8' 6" – 11' 3" depending on model (grade to roof deck) Note: protrusions above roof deck include nozzles, manways, P/V valve and handrails Width: 8’ 0” or 8’ 6” Length: 40’ 0” – 50’ 0” depending on model Weight: Oil Field Frac Tank: 18,000 lbs (est); Fixed Axle: 24,500 lbs – 34,000 lbs Features Valves: 4" butterfly valves, typically (2) on the front and (1) on the rear. Number and size can vary depending on tank model. Relief Valve: Pressure: 16 oz/in2; Vacuum: 0.4 oz/in2; Not on all models. Manifold: Some models available with integral manifold headers. All others are manifold-capable. Interior Lining: Chemical resistant coating Clean Out: All tanks have either a v-bottom or round bottom. Access: Typically fitted with 22" manways on top, front and side of tank. Number varies. Material of Construction: 1/4" ASTM A36 carbon steel Quality/Safety Features: QMS inspections on a scheduled basis. Staircase to top. Pressure/vacuum valve.

Ideal Usage

Process plant, industrial, construction, commercial and oil field applications, pipeline projects, sewage plant outages, drilling chemical storage.

Benefit

“V” bottom and round bottom floor designs for easy cleanout. Tanks can be manifolded together for large projects.

Weights and Measures

Capacity:
450 BBL (18,900 gal) to 500 BBL (21,000)
Height:
8' 6" – 11' 3" depending on model (grade to roof deck) Note: protrusions above roof deck include nozzles, manways, P/V valve and handrails
Width:
8’ 0” or 8’ 6”
Length:
40’ 0” – 50’ 0” depending on model
Weight:
Oil Field Frac Tank: 18,000 lbs (est); Fixed Axle: 24,500 lbs – 34,000 lbs

Features

Valves:
4" butterfly valves, typically (2) on the front and (1) on the rear. Number and size can vary depending on tank model.
Relief Valve:
Pressure: 16 oz/in2; Vacuum: 0.4 oz/in2; Not on all models.
Manifold:
Some models available with integral manifold headers. All others are manifold-capable.
Interior Lining:
Chemical resistant coating
Clean Out:
All tanks have either a v-bottom or round bottom.
Access:
Typically fitted with 22" manways on top, front and side of tank. Number varies.
Material of Construction:
1/4" ASTM A36 carbon steel
Quality/Safety Features:
QMS inspections on a scheduled basis. Staircase to top. Pressure/vacuum valve.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Storage Tanks and Process Tanks
Product Name Flip Top Weir Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details