Ideal Usage
Environmentally sensitive liquid and vapor containment. Containment near rivers, lakes, bays and urban areas.
Benefit
Built-in secondary containment for maximum environmental protection. Large top vapor proof hatches for easy access.
Weights and Measures
Capacity Fixed Axle:
420 BBL (17,640 gal);
T-Style:
425 BBL (17,850 gal)
Height T-Style:
11' 8"; Fixed Axle: 10' 3" Note: protrusions above roof deck include nozzles, manways, P/V valve and handrails.
Width:
8' 0"
Length T-Style:
37' 6"; Fixed Axle: 46' 4"
Weight T-Style:
29,500 lbs; Fixed Axle: 34,000 lbs
Features
Valves:
4" butterfly on each end of tank
Relief Valve:
Pressure: 16 oz/in2;
Manifold
Tanks are manifold-capable
Interior Lining:
Chemical resistant coating
Clean out Flat bottom on T-style tanks:
Round bottom on Fixed Axle style
Access :
Stairway and top access hatches or manways.
Material of Construction:
1/4" ASTM A36 carbon steel
Quality/Safety Features:
QMS inspections on a scheduled basis. Staircase, guardrails around top deck, and pressure/vacuum valve.
| BakerCorp | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Name | Double Wall Tank Baker Style |
| Type | General Purpose/ Bulk Storage Tank |
| Volume Capacity | 17850 gallons (67570 liters) |
| Diameter / Width | 96 inch (2438 mm) |