BakerCorp 630 Gallon Poly Tank Forkliftable

Description
Ideal Usage Onsite movement of wastewater and volatile liquids in water treatment facilities, chemical plants and refineries Benefit Stores material in less space than drums. Economical storage of corrosive liquids, most acids, and caustics. Weights and Measures Capacity: Capacity 630 gal (nominal) Height: 5' 3" (w/ saddle skid) Diameter: 4' 0" (nominal) Length: 7' 6" Weight: 600 lbs (with saddle);180 lbs (tank only) Design Pressure: 0 psi Features Valves: 2" PVC ball Material: High density cross-linked polyethylene Access: 10" diameter top lid Safety: Saddle provides roll protection.
Datasheet
Description
Ideal Usage Onsite movement of wastewater and volatile liquids in water treatment facilities, chemical plants and refineries Benefit Stores material in less space than drums. Economical storage of corrosive liquids, most acids, and caustics. Weights and Measures Capacity: Capacity 630 gal (nominal) Height: 5' 3" (w/ saddle skid) Diameter: 4' 0" (nominal) Length: 7' 6" Weight: 600 lbs (with saddle);180 lbs (tank only) Design Pressure: 0 psi Features Valves: 2" PVC ball Material: High density cross-linked polyethylene Access: 10" diameter top lid Safety: Saddle provides roll protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
630 Gallon Poly Tank Forkliftable -  - BakerCorp
Seal Beach, CA, USA
630 Gallon Poly Tank Forkliftable
630 Gallon Poly Tank Forkliftable
Ideal Usage Onsite movement of wastewater and volatile liquids in water treatment facilities, chemical plants and refineries Benefit Stores material in less space than drums. Economical storage of corrosive liquids, most acids, and caustics. Weights and Measures Capacity: Capacity 630 gal (nominal) Height: 5' 3" (w/ saddle skid) Diameter: 4' 0" (nominal) Length: 7' 6" Weight: 600 lbs (with saddle);180 lbs (tank only) Design Pressure: 0 psi Features Valves: 2" PVC ball Material: High density cross-linked polyethylene Access: 10" diameter top lid Safety: Saddle provides roll protection.

Ideal Usage

Onsite movement of wastewater and volatile liquids in water treatment facilities, chemical plants and refineries

Benefit

Stores material in less space than drums. Economical storage of corrosive liquids, most acids, and caustics.

Weights and Measures Capacity:
Capacity 630 gal (nominal)
Height:
5' 3" (w/ saddle skid)
Diameter:
4' 0" (nominal)
Length:
7' 6"
Weight:
600 lbs (with saddle);180 lbs (tank only)
Design Pressure:
0 psi

Features

Valves:
2" PVC ball
Material:
High density cross-linked polyethylene
Access:
10" diameter top lid
Safety:
Saddle provides roll protection.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Storage Tanks and Process Tanks
Product Name 630 Gallon Poly Tank Forkliftable
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details