GPX-30-70 -- GRADIUM® LENS
LightPath Technologies, Inc.
Gradium® Lens
GPX-30-70
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
GPX-30-70 |
|
Product Name
|
Gradium® Lens |
|
Lens Type
|
Gradient Index Lens
|
|
Focal Length
|
70 mm (2.76 inch)
|
|
Center Thickness
|
6 mm (0.2362 inch)
|
|
Diameter / Length
|
30 mm (1.18 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Lens Type
Spherical Lens
Focal Length
50 mm (1.97 inch)
Center Thickness
3.1 mm (0.1220 inch)
View Details
Materials
Extruded acrylic and polycarbonate material blends
View Details
ORAFOL Fresnel Optics GmbH
Lens Type
Fresnel Lens
Focal Length
69.6 mm (2.74 inch)
View Details