GBX-50-80 -- GRADIUM® LENS
LightPath Technologies, Inc.
Gradium® Lens
GBX-50-80
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
GBX-50-80 |
|
Product Name
|
Gradium® Lens |
|
Lens Type
|
Gradient Index Lens
|
|
Focal Length
|
80 mm (3.15 inch)
|
|
Center Thickness
|
8 mm (0.3150 inch)
|
|
Diameter / Length
|
50 mm (1.97 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Spherical Lens
Diameter / Length
12.7 mm (0.5000 inch)
Radius of Curvature
23.01 mm (0.9060 inch)
View Details
Hamamatsu Photonics Europe
Focal Length
50 mm (1.97 inch)
Materials
Beryllium
View Details