352782 -- ASPHERIC HYBRID OPTICS
LightPath Technologies, Inc.
Aspheric Hybrid Optics
352782
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
Optical Lenses |
|
Product Number
|
352782 |
352782 |
|
Product Name
|
Aspheric Hybrid Optics |
Aspheric Lens |
|
Lens Type
|
Aspheric; Aspheric Hybrid Optics
|
Aspheric
|
|
Focal Length
|
4.55 mm (0.1791 inch)
|
4.55 mm (0.1791 inch)
|
|
Diameter / Length
|
8.5 mm (0.3346 inch)
|
8.5 mm (0.3346 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Lens Type
Meniscus; Spherical Lens
Focal Length
50 mm (1.97 inch)
Center Thickness
4 mm (0.1575 inch)
View Details
Materials
Extruded acrylic and polycarbonate material blends
View Details
ORAFOL Fresnel Optics GmbH
Lens Type
Fresnel Lens
Focal Length
502 mm (19.77 inch)
View Details