Lighting Science Led Module, Circular, Warm White, 206Lm; Product Range Lamina NT-42D1-0425

Description
LED MODULE, CIRCULAR, WARM WHITE, 206LM; Product Range:ATLAS Series; LED Module Type:Board + LED; LED Color:Warm White; CCT:3050K; Luminous Flux @ Test:206lm; Luminous Flux @ Max:-; Power Rating:7.9W; Supply Voltage:7.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED MODULE, CIRCULAR, WARM WHITE, 206LM; Product Range:ATLAS Series; LED Module Type:Board + LED; LED Color:Warm White; CCT:3050K; Luminous Flux @ Test:206lm; Luminous Flux @ Max:-; Power Rating:7.9W; Supply Voltage:7.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, Circular, Warm White, 206Lm; Product Range Lamina - 05M0931 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, Circular, Warm White, 206Lm; Product Range Lamina
05M0931
Led Module, Circular, Warm White, 206Lm; Product Range Lamina 05M0931
LED MODULE, CIRCULAR, WARM WHITE, 206LM; Product Range:ATLAS Series; LED Module Type:Board + LED; LED Color:Warm White; CCT:3050K; Luminous Flux @ Test:206lm; Luminous Flux @ Max:-; Power Rating:7.9W; Supply Voltage:7.5V; MSL:- RoHS Compliant: Yes

LED MODULE, CIRCULAR, WARM WHITE, 206LM; Product Range:ATLAS Series; LED Module Type:Board + LED; LED Color:Warm White; CCT:3050K; Luminous Flux @ Test:206lm; Luminous Flux @ Max:-; Power Rating:7.9W; Supply Voltage:7.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05M0931
Product Name Led Module, Circular, Warm White, 206Lm; Product Range Lamina
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details